Ohmite Manufacturing Co. Adjustable Power Resistor D75K400E

Description
"400 Ohms 75W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 6.000"" (152.40mm) Length"
Request a Quote Datasheet
Description
"400 Ohms 75W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 6.000"" (152.40mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D75K400E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D75K400E-ND
Adjustable Power Resistor D75K400E-ND
"400 Ohms 75W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 6.000"" (152.40mm) Length"

"400 Ohms 75W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 6.000"" (152.40mm) Length"

Buy Now Datasheet
Res, 400R, 75W, Solder, Wirewound; Resistance Ohmite - 64K4385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 400R, 75W, Solder, Wirewound; Resistance Ohmite
64K4385
Res, 400R, 75W, Solder, Wirewound; Resistance Ohmite 64K4385
RES, 400R, 75W, SOLDER, WIREWOUND; Resistance:400ohm; Product Range:Dividohm 210 Series; Power Rating:75W; Resistance Tolerance:± 10%; Voltage Rating:2.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RES, 400R, 75W, SOLDER, WIREWOUND; Resistance:400ohm; Product Range:Dividohm 210 Series; Power Rating:75W; Resistance Tolerance:± 10%; Voltage Rating:2.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D75K400E-ND 64K4385
Product Name Adjustable Power Resistor Res, 400R, 75W, Solder, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Resistance Range 400 ohms 400 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details