"1 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.
WIREWOUND RESISTOR, 1 OHM, 225W, 10%; Resistance:1ohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | D225K1R0E-ND | 70022675 | 64K4247 |
| Product Name | Adjustable Power Resistor | Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 225 W;Tol 10%;Lug;Adjustable Tubular | Wirewound Resistor, 1 Ohm, 225W, 10%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Mounting / Packaging | Bolt-on Chassis; Radial, 3 Lead, Tubular | ||
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |