Ohmite Manufacturing Co. Wirewound Resistor, 25 Ohm, 50W, 10%; Resistance Ohmite D50K25R

Description
WIREWOUND RESISTOR, 25 OHM, 50W, 10%; Resistance:25ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Description
WIREWOUND RESISTOR, 25 OHM, 50W, 10%; Resistance:25ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 25 Ohm, 50W, 10%; Resistance Ohmite - 02F2224 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 50W, 10%; Resistance Ohmite
02F2224
Wirewound Resistor, 25 Ohm, 50W, 10%; Resistance Ohmite 02F2224
WIREWOUND RESISTOR, 25 OHM, 50W, 10%; Resistance:25ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 25 OHM, 50W, 10%; Resistance:25ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
Resistor - 18652606 - Radwell International
Willingboro, NJ, United States
Resistor
18652606
Resistor 18652606
WIREWOUND RESISTOR, 25 OHM, 50W, 10%; RESISTANCE:25OHM; PRODUCT RANGE:D50 SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:ª 10%; VOLTAGE RATING:1.625KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:ª 260PPM/ªC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 25 OHM, 50W, 10%; RESISTANCE:25OHM; PRODUCT RANGE:D50 SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:ª 10%; VOLTAGE RATING:1.625KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:ª 260PPM/ªC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
OHM Bracket Mount - D50K25R - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D50K25R
OHM Bracket Mount D50K25R
RESISTOR, 25 OHM, 50 WATT, ADJ.

RESISTOR, 25 OHM, 50 WATT, ADJ.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Resistors Resistors Resistors
Product Number 02F2224 18652606 D50K25R
Product Name Wirewound Resistor, 25 Ohm, 50W, 10%; Resistance Ohmite Resistor OHM Bracket Mount
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 25 ohms 25 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details