Ohmite Manufacturing Co. Adjustable Power Resistor E300KR12E

Description
"120 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet
Description
"120 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - E300KR12E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
E300KR12E-ND
Adjustable Power Resistor E300KR12E-ND
"120 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"

"120 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"

Buy Now Datasheet
Resistor, Power, 0.12 Ohm, 300W, 10%; Resistance Ohmite - 64K4411 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.12 Ohm, 300W, 10%; Resistance Ohmite
64K4411
Resistor, Power, 0.12 Ohm, 300W, 10%; Resistance Ohmite 64K4411
RESISTOR, POWER, 0.12 OHM, 300W, 10%; Resistance:0.12ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 0.12 OHM, 300W, 10%; Resistance:0.12ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number E300KR12E-ND 64K4411
Product Name Adjustable Power Resistor Resistor, Power, 0.12 Ohm, 300W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details