Ohmite Manufacturing Co. Adjustable Power Resistor D75K35KE

Description
"35 kOhms 75W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 6.000"" (152.40mm) Length"
Request a Quote Datasheet
Description
"35 kOhms 75W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 6.000"" (152.40mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D75K35KE-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D75K35KE-ND
Adjustable Power Resistor D75K35KE-ND
"35 kOhms 75W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 6.000"" (152.40mm) Length"

"35 kOhms 75W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 6.000"" (152.40mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D75K35KE - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D75K35KE
Adjustable Power Resistor D75K35KE
ADJ PWR RES 35 KOHM 75W CHAS MT

ADJ PWR RES 35 KOHM 75W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Power Resistors
Product Number D75K35KE-ND D75K35KE
Product Name Adjustable Power Resistor Adjustable Power Resistor
Configuration Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details