Ohmite Manufacturing Co.
Adjustable Power Resistor
D25K4K0E
Description
ADJ PWR RES 4K OHM 25W
Request a Quote
Email Supplier
Datasheet
Description
ADJ PWR RES 4K OHM 25W
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
D25K4K0E-ND |
|
Product Name
|
Adjustable Power Resistor |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers