Ohmite Manufacturing Co. Adjustable Power Resistor D50K150E

Description
"150 Ohms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"
Request a Quote Datasheet
Description
"150 Ohms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D50K150E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D50K150E-ND
Adjustable Power Resistor D50K150E-ND
"150 Ohms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"

"150 Ohms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"

Buy Now Datasheet
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg50 W;Tol 10%;Lug;Adjustable Tubular - 70024288 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg50 W;Tol 10%;Lug;Adjustable Tubular
70024288
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg50 W;Tol 10%;Lug;Adjustable Tubular 70024288
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site
Wirewound Resistor, 150 Ohm, 50W, 10%; Resistance Ohmite - 64K4320 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 50W, 10%; Resistance Ohmite
64K4320
Wirewound Resistor, 150 Ohm, 50W, 10%; Resistance Ohmite 64K4320
WIREWOUND RESISTOR, 150 OHM, 50W, 10%; Resistance:150ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 50W, 10%; Resistance:150ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor - 18630331 - Radwell International
Willingboro, NJ, United States
Resistor
18630331
Resistor 18630331
WIREWOUND RESISTOR, 150 OHM, 50W, 10%; RESISTANCE:150OHM; PRODUCT RANGE:D50 SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:± 10%; VOLTAGE RATING:1.625KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:± 260PPM/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 150 OHM, 50W, 10%; RESISTANCE:150OHM; PRODUCT RANGE:D50 SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:± 10%; VOLTAGE RATING:1.625KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:± 260PPM/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number D50K150E-ND 70024288 64K4320 18630331
Product Name Adjustable Power Resistor Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg50 W;Tol 10%;Lug;Adjustable Tubular Wirewound Resistor, 150 Ohm, 50W, 10%; Resistance Ohmite Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details