Ohmite Manufacturing Co. Adjustable Power Resistor D25K6K0

Description
ADJ PWR RES 6 KOHM 25W CHAS MT
Datasheet
Description
ADJ PWR RES 6 KOHM 25W CHAS MT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D25K6K0 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D25K6K0
Adjustable Power Resistor D25K6K0
ADJ PWR RES 6 KOHM 25W CHAS MT

ADJ PWR RES 6 KOHM 25W CHAS MT

Supplier's Site Datasheet
Resistor Wirewound, 6Kohm, 25W, 10%; Resistance Ohmite - 65H5218 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 6Kohm, 25W, 10%; Resistance Ohmite
65H5218
Resistor Wirewound, 6Kohm, 25W, 10%; Resistance Ohmite 65H5218
RESISTOR WIREWOUND, 6KOHM, 25W, 10%; Resistance:6kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Element Type:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

RESISTOR WIREWOUND, 6KOHM, 25W, 10%; Resistance:6kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Element Type:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Power Resistors Resistors
Product Number D25K6K0 65H5218
Product Name Adjustable Power Resistor Resistor Wirewound, 6Kohm, 25W, 10%; Resistance Ohmite
Category / Application Power Applications
Mounting / Packaging Chassis Mount
Resistance Range 6000 ohms 6000 ohms
Power Rating 25 watts 25 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers