Ohmite Manufacturing Co. Chassis Mount Resistors F10J2K5E

Description
10W 2500 OHMS VIT 5%
Request a Quote Datasheet
Description
10W 2500 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F10J2K5E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F10J2K5E-ND
Chassis Mount Resistors F10J2K5E-ND
10W 2500 OHMS VIT 5%

10W 2500 OHMS VIT 5%

Buy Now Datasheet
Res, 2K5, 10W, Solder, Wirewound; Resistance Ohmite - 64K4445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K5, 10W, Solder, Wirewound; Resistance Ohmite
64K4445
Res, 2K5, 10W, Solder, Wirewound; Resistance Ohmite 64K4445
RES, 2K5, 10W, SOLDER, WIREWOUND; Resistance:2.5kohm; Product Range:Stackohm 250 Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:187V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RES, 2K5, 10W, SOLDER, WIREWOUND; Resistance:2.5kohm; Product Range:Stackohm 250 Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:187V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number F10J2K5E-ND 64K4445
Product Name Chassis Mount Resistors Res, 2K5, 10W, Solder, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval
Resistance Range 2500 ohms 2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details