Ohmite Manufacturing Co. Chassis Mount Resistors F10J5R0E

Description
10W 5 OHMS VIT 5%
Request a Quote Datasheet
Description
10W 5 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F10J5R0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F10J5R0E-ND
Chassis Mount Resistors F10J5R0E-ND
10W 5 OHMS VIT 5%

10W 5 OHMS VIT 5%

Buy Now Datasheet
Resistor, 5 Ohm, 10W, Solder Lug; Resistance Ohmite - 64K4458 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5 Ohm, 10W, Solder Lug; Resistance Ohmite
64K4458
Resistor, 5 Ohm, 10W, Solder Lug; Resistance Ohmite 64K4458
RESISTOR, 5 OHM, 10W, SOLDER LUG; Resistance:5ohm; Product Range:250 Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:187V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:19.05mmRoHS Compliant: Yes

RESISTOR, 5 OHM, 10W, SOLDER LUG; Resistance:5ohm; Product Range:250 Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:187V; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:19.05mmRoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - F10J5R0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F10J5R0E
Chassis Mount Resistors F10J5R0E
RES CHAS MNT 5 OHM 5% 10W

RES CHAS MNT 5 OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F10J5R0E-ND 64K4458 F10J5R0E
Product Name Chassis Mount Resistors Resistor, 5 Ohm, 10W, Solder Lug; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers