Ohmite Manufacturing Co. Chassis Mount Resistors F10J1R0E

Description
10W 1 OHMS VIT 5%
Request a Quote Datasheet
Description
10W 1 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F10J1R0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F10J1R0E-ND
Chassis Mount Resistors F10J1R0E-ND
10W 1 OHMS VIT 5%

10W 1 OHMS VIT 5%

Buy Now Datasheet
Resistor, 1 Ohm, 10W, Solder Lug; Resistance Ohmite - 64K4438 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1 Ohm, 10W, Solder Lug; Resistance Ohmite
64K4438
Resistor, 1 Ohm, 10W, Solder Lug; Resistance Ohmite 64K4438
RESISTOR, 1 OHM, 10W, SOLDER LUG; Resistance:1ohm; Product Range:250 Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:187V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:19.05mmRoHS Compliant: Yes

RESISTOR, 1 OHM, 10W, SOLDER LUG; Resistance:1ohm; Product Range:250 Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:187V; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:19.05mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 10 W;Tol 5%;Lug;Vitreous Enamel - 70023577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 10 W;Tol 5%;Lug;Vitreous Enamel
70023577
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 10 W;Tol 5%;Lug;Vitreous Enamel 70023577
These oval-shaped ceramic core resistors feature vitreous enamel coating and low profile to permit installation in spaces with minimal height. They also are equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in smaller size per watt. The terminals are tinned lug with a hole. Tolerance: 5%. Small Size to Power Ratio Low Profile and Stackable to Conserve Space All Welded Construction Integral Mounting Bracket Conducts Heat to Mounting Surface

These oval-shaped ceramic core resistors feature vitreous enamel coating and low profile to permit installation in spaces with minimal height. They also are equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in smaller size per watt. The terminals are tinned lug with a hole. Tolerance: 5%.

  • Small Size to Power Ratio
  • Low Profile and Stackable to Conserve Space
  • All Welded Construction
  • Integral Mounting Bracket Conducts Heat to Mounting Surface
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number F10J1R0E-ND 64K4438 70023577
Product Name Chassis Mount Resistors Resistor, 1 Ohm, 10W, Solder Lug; Resistance Ohmite Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 10 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details