Ohmite Manufacturing Co. Adjustable Power Resistor D225K500E

Description
"500 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"
Request a Quote Datasheet
Description
"500 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D225K500E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D225K500E-ND
Adjustable Power Resistor D225K500E-ND
"500 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"

"500 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D225K500E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D225K500E
Adjustable Power Resistor D225K500E
ADJ PWR RES 500 OHM 225W CHAS MT

ADJ PWR RES 500 OHM 225W CHAS MT

Supplier's Site Datasheet
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg225 W;Tol 10%;Lug;Adjustable Tubular - 70022682 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg225 W;Tol 10%;Lug;Adjustable Tubular
70022682
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg225 W;Tol 10%;Lug;Adjustable Tubular 70022682
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site
Wirewound Resistor, 500 Ohm, 225W, 10%; Resistance Ohmite - 64K4267 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 225W, 10%; Resistance Ohmite
64K4267
Wirewound Resistor, 500 Ohm, 225W, 10%; Resistance Ohmite 64K4267
WIREWOUND RESISTOR, 500 OHM, 225W, 10%; Resistance:500ohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 225W, 10%; Resistance:500ohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor - 18701345 - Radwell International
Willingboro, NJ, United States
Resistor
18701345
Resistor 18701345
WIREWOUND RESISTOR, 500 OHM, 225W, 10%, RESISTANCE 500OHM, PRODUCT RANGE D225 SERIES, POWER RATING 225W, RESISTANCE TOLERANCE 10%, VOLTAGE RATING 4.595KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 260PPM/¦C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 500 OHM, 225W, 10%, RESISTANCE 500OHM, PRODUCT RANGE D225 SERIES, POWER RATING 225W, RESISTANCE TOLERANCE 10%, VOLTAGE RATING 4.595KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 260PPM/¦C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Resistors Power Resistors Resistors Resistors Resistors
Product Number D225K500E-ND D225K500E 70022682 64K4267 18701345
Product Name Adjustable Power Resistor Adjustable Power Resistor Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg225 W;Tol 10%;Lug;Adjustable Tubular Wirewound Resistor, 500 Ohm, 225W, 10%; Resistance Ohmite Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data