"250 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"
WIREWOUND RESISTOR, 250 OHM, 225W, 10%; Resistance:250ohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | D225K250E-ND | 64K4258 | 70022676 |
| Product Name | Adjustable Power Resistor | Wirewound Resistor, 250 Ohm, 225W, 10%; Resistance Ohmite | Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg225 W;Tol 10%;Lug;Adjustable Tubular |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Mounting / Packaging | Bolt-on Chassis; Radial, 3 Lead, Tubular | ||
| Resistance Range | 250 ohms | 250 ohms | 250 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |