Ohmite Manufacturing Co. Adjustable Power Resistor E300KR63E

Description
"630 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet
Description
"630 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - E300KR63E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
E300KR63E-ND
Adjustable Power Resistor E300KR63E-ND
"630 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"

"630 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - E300KR63E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
E300KR63E
Adjustable Power Resistor E300KR63E
ADJ PWR RES 630M OHM 300W CHAS

ADJ PWR RES 630M OHM 300W CHAS

Supplier's Site Datasheet
Resistor, Power, 0.63 Ohm, 300W, 10%; Resistance Ohmite - 64K4418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.63 Ohm, 300W, 10%; Resistance Ohmite
64K4418
Resistor, Power, 0.63 Ohm, 300W, 10%; Resistance Ohmite 64K4418
RESISTOR, POWER, 0.63 OHM, 300W, 10%; Resistance:0.63ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 0.63 OHM, 300W, 10%; Resistance:0.63ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number E300KR63E-ND E300KR63E 64K4418
Product Name Adjustable Power Resistor Adjustable Power Resistor Resistor, Power, 0.63 Ohm, 300W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Tolerance 10 +/- % 10 +/- %
Resistance Range 0.6300 ohms 0.6300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - A143249DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details