Ohmite Manufacturing Co. Resistor D225K10K

Description
WIREWOUND RESISTOR, 10KOHM, 225W, 10%; RESISTANCE:10KOHM; PRODUCT RANGE:D225 SERIES; POWER RATING:225W; RESISTANCE TOLERANCE:ª 10%; VOLTAGE RATING:4.595KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:ª 260PPM/ªC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
WIREWOUND RESISTOR, 10KOHM, 225W, 10%; RESISTANCE:10KOHM; PRODUCT RANGE:D225 SERIES; POWER RATING:225W; RESISTANCE TOLERANCE:ª 10%; VOLTAGE RATING:4.595KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:ª 260PPM/ªC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 22035 - Radwell International
Willingboro, NJ, United States
Resistor
22035
Resistor 22035
WIREWOUND RESISTOR, 10KOHM, 225W, 10%; RESISTANCE:10KOHM; PRODUCT RANGE:D225 SERIES; POWER RATING:225W; RESISTANCE TOLERANCE:ª 10%; VOLTAGE RATING:4.595KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:ª 260PPM/ªC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 10KOHM, 225W, 10%; RESISTANCE:10KOHM; PRODUCT RANGE:D225 SERIES; POWER RATING:225W; RESISTANCE TOLERANCE:ª 10%; VOLTAGE RATING:4.595KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:ª 260PPM/ªC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
OHMITE Components D225K10K

OHMITE Components D225K10K

Supplier's Site
Wirewound Resistor, 10Kohm, 225W, 10%; Resistance Ohmite - 02F2274 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 225W, 10%; Resistance Ohmite
02F2274
Wirewound Resistor, 10Kohm, 225W, 10%; Resistance Ohmite 02F2274
WIREWOUND RESISTOR, 10KOHM, 225W, 10%; Resistance:10kohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 10KOHM, 225W, 10%; Resistance:10kohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 22035 02F2274
Product Name Resistor Resistor Wirewound Resistor, 10Kohm, 225W, 10%; Resistance Ohmite
Resistance Range 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details