Ohmite Manufacturing Co. Adjustable Power Resistor D75K1K25E

Description
"1.25 kOhms 75W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 6.000"" (152.40mm) Length"
Request a Quote Datasheet
Description
"1.25 kOhms 75W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 6.000"" (152.40mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D75K1K25E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D75K1K25E-ND
Adjustable Power Resistor D75K1K25E-ND
"1.25 kOhms 75W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 6.000"" (152.40mm) Length"

"1.25 kOhms 75W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 6.000"" (152.40mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D75K1K25E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D75K1K25E
Adjustable Power Resistor D75K1K25E
ADJ PWR RES 1.25 KOHM 75W CHAS

ADJ PWR RES 1.25 KOHM 75W CHAS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Power Resistors
Product Number D75K1K25E-ND D75K1K25E
Product Name Adjustable Power Resistor Adjustable Power Resistor
Configuration Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details