Ohmite Manufacturing Co. Adjustable Power Resistor D25K25KE

Description
"25 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet
Description
"25 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D25K25KE-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D25K25KE-ND
Adjustable Power Resistor D25K25KE-ND
"25 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

"25 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

Buy Now Datasheet
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 25 W;Tol 10%;Lug;Adjustable Tubular - 70022694 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 25 W;Tol 10%;Lug;Adjustable Tubular
70022694
Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 25 W;Tol 10%;Lug;Adjustable Tubular 70022694
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site
Wirewound Resistor, 25Kohm, 25W, 10%; Resistance Ohmite - 64K4287 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25Kohm, 25W, 10%; Resistance Ohmite
64K4287
Wirewound Resistor, 25Kohm, 25W, 10%; Resistance Ohmite 64K4287
WIREWOUND RESISTOR, 25KOHM, 25W, 10%; Resistance:25kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 25KOHM, 25W, 10%; Resistance:25kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D25K25KE-ND 70022694 64K4287
Product Name Adjustable Power Resistor Resistor;Wirewound;Res 25 Kilohms;Pwr-Rtg 25 W;Tol 10%;Lug;Adjustable Tubular Wirewound Resistor, 25Kohm, 25W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details