Ohmite Manufacturing Co.
Adjustable Power Resistor
D75K1K5E
Description
ADJ PWR RES 1.5K OHM 75W
Request a Quote
Email Supplier
Datasheet
Description
ADJ PWR RES 1.5K OHM 75W
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
D75K1K5E-ND |
|
Product Name
|
Adjustable Power Resistor |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0050 ohms
Temperature Coefficient
50 ±ppm/°C
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details