Ohmite Manufacturing Co. Adjustable Power Resistor D225K5K0E

Description
ADJ PWR RES 5K OHM 225W
Request a Quote Datasheet
Description
ADJ PWR RES 5K OHM 225W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 273-D225K5K0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
273-D225K5K0E-ND
Adjustable Power Resistor 273-D225K5K0E-ND
ADJ PWR RES 5K OHM 225W

ADJ PWR RES 5K OHM 225W

Buy Now Datasheet
Wirewound Resistor, 5Kohm, 225W, 10%; Resistance Ohmite - 64K4263 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 225W, 10%; Resistance Ohmite
64K4263
Wirewound Resistor, 5Kohm, 225W, 10%; Resistance Ohmite 64K4263
WIREWOUND RESISTOR, 5KOHM, 225W, 10%; Resistance:5kohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 225W, 10%; Resistance:5kohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-D225K5K0E-ND 64K4263
Product Name Adjustable Power Resistor Wirewound Resistor, 5Kohm, 225W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Radial, 3 Lead, Tubular
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details