Ohmite Manufacturing Co. Wirewound Resistor, 1Kohm, 50W, 10%; Resistance Ohmite D50K1K0

Description
WIREWOUND RESISTOR, 1KOHM, 50W, 10%; Resistance:1kohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Description
WIREWOUND RESISTOR, 1KOHM, 50W, 10%; Resistance:1kohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1Kohm, 50W, 10%; Resistance Ohmite - 02F2235 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 50W, 10%; Resistance Ohmite
02F2235
Wirewound Resistor, 1Kohm, 50W, 10%; Resistance Ohmite 02F2235
WIREWOUND RESISTOR, 1KOHM, 50W, 10%; Resistance:1kohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 1KOHM, 50W, 10%; Resistance:1kohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
Resistor - 15933160 - Radwell International
Willingboro, NJ, United States
Resistor
15933160
Resistor 15933160
RESISTOR, WIREWOUND, VITREOUS ENAMEL, RADIAL LUGS ,50W, +/-260 PPM/C, 1K OHMS, +/-10 %. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, VITREOUS ENAMEL, RADIAL LUGS ,50W, +/-260 PPM/C, 1K OHMS, +/-10 %. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Resistors
Product Number 02F2235 15933160
Product Name Wirewound Resistor, 1Kohm, 50W, 10%; Resistance Ohmite Resistor
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1000 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details