Ohmite Manufacturing Co. Resistor, Power, 1 Ohm, 300W, 10%; Resistance Ohmite E300K1R0

Description
RESISTOR, POWER, 1 OHM, 300W, 10%; Resistance:1ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Datasheet
Description
RESISTOR, POWER, 1 OHM, 300W, 10%; Resistance:1ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 1 Ohm, 300W, 10%; Resistance Ohmite - 04F8809 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1 Ohm, 300W, 10%; Resistance Ohmite
04F8809
Resistor, Power, 1 Ohm, 300W, 10%; Resistance Ohmite 04F8809
RESISTOR, POWER, 1 OHM, 300W, 10%; Resistance:1ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 1 OHM, 300W, 10%; Resistance:1ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Adjustable Power Resistor - E300K1R0 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
E300K1R0
Adjustable Power Resistor E300K1R0
ADJ PWR RES 1 OHM 300W CHAS MT

ADJ PWR RES 1 OHM 300W CHAS MT

Supplier's Site Datasheet
Resistor - 15230409 - Radwell International
Willingboro, NJ, United States
Resistor
15230409
Resistor 15230409
RESISTOR, CHASSIS, 1 OHM, 300 WATT, 10% TOLERANCE, WIREWOUND, 28.6 MM X 216 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, CHASSIS, 1 OHM, 300 WATT, 10% TOLERANCE, WIREWOUND, 28.6 MM X 216 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Resistors Power Resistors Resistors
Product Number 04F8809 E300K1R0 15230409
Product Name Resistor, Power, 1 Ohm, 300W, 10%; Resistance Ohmite Adjustable Power Resistor Resistor
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - C3A1K3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers