Ohmite Manufacturing Co. Resistor, Power, 0.12 Ohm, 300W, 10%; Resistance Ohmite E300KR12

Description
RESISTOR, POWER, 0.12 OHM, 300W, 10%; Resistance:0.12ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: No
Description
RESISTOR, POWER, 0.12 OHM, 300W, 10%; Resistance:0.12ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 0.12 Ohm, 300W, 10%; Resistance Ohmite - 04F6307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.12 Ohm, 300W, 10%; Resistance Ohmite
04F6307
Resistor, Power, 0.12 Ohm, 300W, 10%; Resistance Ohmite 04F6307
RESISTOR, POWER, 0.12 OHM, 300W, 10%; Resistance:0.12ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: No

RESISTOR, POWER, 0.12 OHM, 300W, 10%; Resistance:0.12ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04F6307
Product Name Resistor, Power, 0.12 Ohm, 300W, 10%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details