Ohmite Manufacturing Co. Resistor Wirewound, 75 Ohm, 50W, 10%; Resistance Ohmite D50K75R

Description
RESISTOR WIREWOUND, 75 OHM, 50W, 10%; Resistance:75ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Description
RESISTOR WIREWOUND, 75 OHM, 50W, 10%; Resistance:75ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 75 Ohm, 50W, 10%; Resistance Ohmite - 02F2226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 75 Ohm, 50W, 10%; Resistance Ohmite
02F2226
Resistor Wirewound, 75 Ohm, 50W, 10%; Resistance Ohmite 02F2226
RESISTOR WIREWOUND, 75 OHM, 50W, 10%; Resistance:75ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

RESISTOR WIREWOUND, 75 OHM, 50W, 10%; Resistance:75ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
Resistor - 18701348 - Radwell International
Willingboro, NJ, United States
Resistor
18701348
Resistor 18701348
RESISTOR, WIRE WOUND, 50W, 75OHM, 1625V, 10% , 260PPM/CEL, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIRE WOUND, 50W, 75OHM, 1625V, 10% , 260PPM/CEL, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
OHM Bracket Mount - D50K75R - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D50K75R
OHM Bracket Mount D50K75R
RESISTOR, 75 OHM, 50 WATT, ADJ.

RESISTOR, 75 OHM, 50 WATT, ADJ.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Resistors Resistors Resistors
Product Number 02F2226 18701348 D50K75R
Product Name Resistor Wirewound, 75 Ohm, 50W, 10%; Resistance Ohmite Resistor OHM Bracket Mount
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 75 ohms 75 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details