Ohmite Manufacturing Co. Adjustable Power Resistor D25K75RE

Description
"75 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet
Description
"75 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D25K75RE-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D25K75RE-ND
Adjustable Power Resistor D25K75RE-ND
"75 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

"75 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

Buy Now Datasheet
Wirewound Resistor, 75 Ohm, 25W, 10%; Resistance Ohmite - 64K4305 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 25W, 10%; Resistance Ohmite
64K4305
Wirewound Resistor, 75 Ohm, 25W, 10%; Resistance Ohmite 64K4305
WIREWOUND RESISTOR, 75 OHM, 25W, 10%; Resistance:75ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 25W, 10%; Resistance:75ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 25 W;Tol 10%;Lug;Adjustable Tubular - 70022702 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 25 W;Tol 10%;Lug;Adjustable Tubular
70022702
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 25 W;Tol 10%;Lug;Adjustable Tubular 70022702
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number D25K75RE-ND 64K4305 70022702
Product Name Adjustable Power Resistor Wirewound Resistor, 75 Ohm, 25W, 10%; Resistance Ohmite Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 25 W;Tol 10%;Lug;Adjustable Tubular
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details