Ohmite Manufacturing Co. Adjustable Power Resistor D225K20KE

Description
"20 kOhms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"
Request a Quote Datasheet
Description
"20 kOhms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D225K20KE-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D225K20KE-ND
Adjustable Power Resistor D225K20KE-ND
"20 kOhms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"

"20 kOhms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D225K20KE - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D225K20KE
Adjustable Power Resistor D225K20KE
ADJ PWR RES 20 KOHM 225W CHAS MT

ADJ PWR RES 20 KOHM 225W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Power Resistors
Product Number D225K20KE-ND D225K20KE
Product Name Adjustable Power Resistor Adjustable Power Resistor
Configuration Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details