"250 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"
RESISTOR, 250 OHM, 225 WATT, ADJ.
WIREWOUND RESISTOR, 250 OHM, 225W, 10% TOLERANCE, PRODUCT RANGE:D225 SERIES, VOLTAGE RATING:4.595KV, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
WIREWOUND RESISTOR, 250 OHM, 225W, 10%; Resistance:250ohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound
ADJ PWR RES 250 OHM 225W CHAS MT
| DigiKey | Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Power Resistors |
| Product Number | D225K250-ND | D225K250 | 6909728 | 02F2269 | D225K250 |
| Product Name | Adjustable Power Resistor | OHM Bracket Mount | Resistor | Wirewound Resistor, 250 Ohm, 225W, 10%; Resistance Ohmite | Adjustable Power Resistor |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Power Applications | |||
| Mounting / Packaging | Bolt-on Chassis; Radial, 3 Lead, Tubular | Chassis Mount | |||
| Resistance Range | 250 ohms | 250 ohms | 250 ohms | 250 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |