RESISTOR, 2 OHM, 50 WATT, ADJ.
WIREWOUND RESISTOR, 2 OHM, 50W, 10%, RESISTANCE 2OHM, PRODUCT RANGE D50 SERIES, POWER RATING 50W, RESISTANCE TOLERANCE 10%, VOLTAGE RATING 1.625KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 260PPM/¦C ROHS COMPLIANT NO. FREE 2 YEAR RADWELL WARRANTY
WIREWOUND RESISTOR, 2 OHM, 50W, 10%; Resistance:2ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound
| Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | D50K2R0 | 18695508 | 04F8791 |
| Product Name | OHM Bracket Mount | Resistor | Wirewound Resistor, 2 Ohm, 50W, 10%; Resistance Ohmite |
| Resistance Range | 2 ohms | 2 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |