"60 kOhms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"
ADJ PWR RES 60 KOHM 50W CHAS MT
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Power Resistors |
| Product Number | D50K60KE-ND | D50K60KE |
| Product Name | Adjustable Power Resistor | Adjustable Power Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | Power Applications |
| Mounting / Packaging | Bolt-on Chassis; Radial, 3 Lead, Tubular | Chassis Mount |