Ohmite Manufacturing Co. Adjustable Power Resistor D25K5R0E

Description
"5 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet
Description
"5 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D25K5R0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D25K5R0E-ND
Adjustable Power Resistor D25K5R0E-ND
"5 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

"5 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

Buy Now Datasheet
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 25 W;Tol 10%;Lug;Adjustable Tubular - 70022701 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 25 W;Tol 10%;Lug;Adjustable Tubular
70022701
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 25 W;Tol 10%;Lug;Adjustable Tubular 70022701
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site
Wirewound Resistor, 5 Ohm, 25W, 10%; Resistance Ohmite - 64K4298 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 25W, 10%; Resistance Ohmite
64K4298
Wirewound Resistor, 5 Ohm, 25W, 10%; Resistance Ohmite 64K4298
WIREWOUND RESISTOR, 5 OHM, 25W, 10%; Resistance:5ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 25W, 10%; Resistance:5ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Adjustable Power Resistor - D25K5R0E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D25K5R0E
Adjustable Power Resistor D25K5R0E
ADJ PWR RES 5 OHM 25W CHAS MT

ADJ PWR RES 5 OHM 25W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Power Resistors
Product Number D25K5R0E-ND 70022701 64K4298 D25K5R0E
Product Name Adjustable Power Resistor Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 25 W;Tol 10%;Lug;Adjustable Tubular Wirewound Resistor, 5 Ohm, 25W, 10%; Resistance Ohmite Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers