RESISTOR, CHASSIS, 1.5 KOHM, 225 WATT, 10% TOLERANCE, WIREWOUND, 28.6 MM X 267 MM, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
WIREWOUND RESISTOR, 1.5KOHM, 225W, 10%; Resistance:1.5kohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound
ADJ PWR RES 1.5 KOHM 225W CHAS
| Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Power Resistors |
| Product Number | 12163920 | 99B0817 | D225K1K5 |
| Product Name | Resistor | Wirewound Resistor, 1.5Kohm, 225W, 10%; Resistance Ohmite | Adjustable Power Resistor |
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms |
| Tolerance | 10 +/- % | 10 +/- % | |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | ||
| Temperature Coefficient | 260 ±ppm/°C |