Ohmite Manufacturing Co. Adjustable Power Resistor D225K100

Description
"100 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"
Request a Quote Datasheet
Description
"100 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D225K100-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D225K100-ND
Adjustable Power Resistor D225K100-ND
"100 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"

"100 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"

Buy Now Datasheet
OHM Bracket Mount - D225K100 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D225K100
OHM Bracket Mount D225K100
RESISTOR, 100 OHM, 225 WATT, ADJ.

RESISTOR, 100 OHM, 225 WATT, ADJ.

Supplier's Site
Wirewound Resistor, 100 Ohm, 225W, 10%; Resistance Ohmite - 04F8830 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 225W, 10%; Resistance Ohmite
04F8830
Wirewound Resistor, 100 Ohm, 225W, 10%; Resistance Ohmite 04F8830
WIREWOUND RESISTOR, 100 OHM, 225W, 10%; Resistance:100ohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 225W, 10%; Resistance:100ohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
Adjustable Power Resistor - D225K100 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D225K100
Adjustable Power Resistor D225K100
ADJ PWR RES 100 OHM 225W CHAS MT

ADJ PWR RES 100 OHM 225W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Power Resistors
Product Number D225K100-ND D225K100 04F8830 D225K100
Product Name Adjustable Power Resistor OHM Bracket Mount Wirewound Resistor, 100 Ohm, 225W, 10%; Resistance Ohmite Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers