Ohmite Manufacturing Co. Resistor,wirewound,200Ohms,815Wv,5+/-% Tol,66-Case Ohmite F20J200

Description
Resistor,Wirewound,2 00Ohms,815WV,5+/-% Tol,66-Case
Datasheet
Description
Resistor,Wirewound,2 00Ohms,815WV,5+/-% Tol,66-Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor,wirewound,200Ohms,815Wv,5+/-% Tol,66-Case Ohmite - 22C9800 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,200Ohms,815Wv,5+/-% Tol,66-Case Ohmite
22C9800
Resistor,wirewound,200Ohms,815Wv,5+/-% Tol,66-Case Ohmite 22C9800
Resistor,Wirewound,2 00Ohms,815WV,5+/-% Tol,66-Case

Resistor,Wirewound,200Ohms,815WV,5+/-% Tol,66-Case

Supplier's Site
Chassis Mount Resistors - F20J200 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F20J200
Chassis Mount Resistors F20J200
RES CHAS MNT 200 OHM 5% 20W

RES CHAS MNT 200 OHM 5% 20W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 22C9800 F20J200
Product Name Resistor,wirewound,200Ohms,815Wv,5+/-% Tol,66-Case Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details