Ohmite Manufacturing Co. Adjustable Power Resistor E300K2R0E

Description
"2 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet
Description
"2 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - E300K2R0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
E300K2R0E-ND
Adjustable Power Resistor E300K2R0E-ND
"2 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"

"2 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"

Buy Now Datasheet
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular - 70023565 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular
70023565
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular 70023565
280 Series — Adjustable Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

280 Series — Adjustable Vitreous Enamel High Power Corrib® Resistors
Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

Supplier's Site
Resistor, Power, 2 Ohm, 300W, 10%; Resistance Ohmite - 64K4426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2 Ohm, 300W, 10%; Resistance Ohmite
64K4426
Resistor, Power, 2 Ohm, 300W, 10%; Resistance Ohmite 64K4426
RESISTOR, POWER, 2 OHM, 300W, 10%; Resistance:2ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 2 OHM, 300W, 10%; Resistance:2ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number E300K2R0E-ND 70023565 64K4426
Product Name Adjustable Power Resistor Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular Resistor, Power, 2 Ohm, 300W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers