WIREWOUND RESISTOR, 25 OHM, 25W, 10%; Resistance:25ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound
WIREWOUND RESISTOR, 25 OHM, 25W, 10%, RESISTANCE 25OHM, PRODUCT RANGE D25 SERIES, POWER RATING 25W, RESISTANCE TOLERANCE 10%, VOLTAGE RATING 625V, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 260PPM/¦C ROHS COMPLIANT NO. FREE 2 YEAR RADWELL WARRANTY
ADJ PWR RES 25 OHM 25W CHAS MT
RESISTOR, 25 OHM, 25 WATT, ADJ.
| Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Power Resistors | Resistors |
| Product Number | 02F2199 | 4848553 | D25K25R | D25K25R |
| Product Name | Wirewound Resistor, 25 Ohm, 25W, 10%; Resistance Ohmite | Resistor | Adjustable Power Resistor | OHM Bracket Mount |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | |||
| Resistance Range | 25 ohms | 25 ohms | 25 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | ||
| Temperature Coefficient | 260 ±ppm/°C |