Ohmite Manufacturing Co. Wirewound Resistor, 500 Ohm, 50W, 10%; Resistance Ohmite D50K500

Description
WIREWOUND RESISTOR, 500 OHM, 50W, 10%; Resistance:500ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Description
WIREWOUND RESISTOR, 500 OHM, 50W, 10%; Resistance:500ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 500 Ohm, 50W, 10%; Resistance Ohmite - 02F2233 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 50W, 10%; Resistance Ohmite
02F2233
Wirewound Resistor, 500 Ohm, 50W, 10%; Resistance Ohmite 02F2233
WIREWOUND RESISTOR, 500 OHM, 50W, 10%; Resistance:500ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 500 OHM, 50W, 10%; Resistance:500ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2233
Product Name Wirewound Resistor, 500 Ohm, 50W, 10%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 500 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 2-1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers