Ohmite Manufacturing Co.
Adjustable Power Resistor
D25K7K5E
Description
ADJ PWR RES 7.5K OHM 25W
Request a Quote
Email Supplier
Datasheet
Description
ADJ PWR RES 7.5K OHM 25W
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
D25K7K5E-ND |
|
Product Name
|
Adjustable Power Resistor |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
0.5000 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers