Ohmite Manufacturing Co. Resistor E300KR50

Description
RESISTOR, POWER, 0.5 OHM, 300W, 10%; RESISTANCE:0.5OHM; PRODUCT RANGE:E300K SERIES; POWER RATING:300W; RESISTANCE TOLERANCE:¦ 10%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 400PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR, POWER, 0.5 OHM, 300W, 10%; RESISTANCE:0.5OHM; PRODUCT RANGE:E300K SERIES; POWER RATING:300W; RESISTANCE TOLERANCE:¦ 10%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 400PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 5843795 - Radwell International
Willingboro, NJ, United States
Resistor
5843795
Resistor 5843795
RESISTOR, POWER, 0.5 OHM, 300W, 10%; RESISTANCE:0.5OHM; PRODUCT RANGE:E300K SERIES; POWER RATING:300W; RESISTANCE TOLERANCE:¦ 10%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 400PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, POWER, 0.5 OHM, 300W, 10%; RESISTANCE:0.5OHM; PRODUCT RANGE:E300K SERIES; POWER RATING:300W; RESISTANCE TOLERANCE:¦ 10%; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 400PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Power, 0.5 Ohm, 300W, 10%; Resistance Ohmite - 04F8736 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.5 Ohm, 300W, 10%; Resistance Ohmite
04F8736
Resistor, Power, 0.5 Ohm, 300W, 10%; Resistance Ohmite 04F8736
RESISTOR, POWER, 0.5 OHM, 300W, 10%; Resistance:0.5ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 0.5 OHM, 300W, 10%; Resistance:0.5ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 5843795 04F8736
Product Name Resistor Resistor, Power, 0.5 Ohm, 300W, 10%; Resistance Ohmite
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details