Ohmite Manufacturing Co. Adjustable Power Resistor D50K5R0E

Description
"5 Ohms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"
Request a Quote Datasheet
Description
"5 Ohms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D50K5R0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D50K5R0E-ND
Adjustable Power Resistor D50K5R0E-ND
"5 Ohms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"

"5 Ohms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"

Buy Now Datasheet
Resistor - 18674302 - Radwell International
Willingboro, NJ, United States
Resistor
18674302
Resistor 18674302
WIREWOUND RESISTOR, 5 OHM, 50W, 10%, RESISTANCE 5OHM, PRODUCT RANGE D50 SERIES, POWER RATING 50W, RESISTANCE TOLERANCE 10%, VOLTAGE RATING 1.625KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 260PPM/¦C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 5 OHM, 50W, 10%, RESISTANCE 5OHM, PRODUCT RANGE D50 SERIES, POWER RATING 50W, RESISTANCE TOLERANCE 10%, VOLTAGE RATING 1.625KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 260PPM/¦C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 50 W;Tol 10%;Lug;Adjustable Tubular - 70022716 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 50 W;Tol 10%;Lug;Adjustable Tubular
70022716
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 50 W;Tol 10%;Lug;Adjustable Tubular 70022716
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site
Wirewound Resistor, 5 Ohm, 50W, 10%; Resistance Ohmite - 64K4341 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 50W, 10%; Resistance Ohmite
64K4341
Wirewound Resistor, 5 Ohm, 50W, 10%; Resistance Ohmite 64K4341
WIREWOUND RESISTOR, 5 OHM, 50W, 10%; Resistance:5ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 50W, 10%; Resistance:5ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number D50K5R0E-ND 18674302 70022716 64K4341
Product Name Adjustable Power Resistor Resistor Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 50 W;Tol 10%;Lug;Adjustable Tubular Wirewound Resistor, 5 Ohm, 50W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details