Ohmite Manufacturing Co. Wirewound Resistor, 5 Ohm, 50W, 10%; Resistance Ohmite D50K5R0

Description
WIREWOUND RESISTOR, 5 OHM, 50W, 10%; Resistance:5ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No
Description
WIREWOUND RESISTOR, 5 OHM, 50W, 10%; Resistance:5ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5 Ohm, 50W, 10%; Resistance Ohmite - 02F2222 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 50W, 10%; Resistance Ohmite
02F2222
Wirewound Resistor, 5 Ohm, 50W, 10%; Resistance Ohmite 02F2222
WIREWOUND RESISTOR, 5 OHM, 50W, 10%; Resistance:5ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

WIREWOUND RESISTOR, 5 OHM, 50W, 10%; Resistance:5ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

Supplier's Site
Resistor - 18666437 - Radwell International
Willingboro, NJ, United States
Resistor
18666437
Resistor 18666437
WIREWOUND RESISTOR, 5 OHM, 50W, 10%, RESISTANCE 5OHM, PRODUCT RANGE D50 SERIES, POWER RATING 50W, RESISTANCE TOLERANCE 10%, VOLTAGE RATING 1.625KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 260PPM/¦C ROHS COMPLIANT NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 5 OHM, 50W, 10%, RESISTANCE 5OHM, PRODUCT RANGE D50 SERIES, POWER RATING 50W, RESISTANCE TOLERANCE 10%, VOLTAGE RATING 1.625KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 260PPM/¦C ROHS COMPLIANT NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Resistors
Product Number 02F2222 18666437
Product Name Wirewound Resistor, 5 Ohm, 50W, 10%; Resistance Ohmite Resistor
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 5 ohms 5 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details