Ohmite Manufacturing Co. Adjustable Power Resistor D50K1K5E

Description
"1.5 kOhms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"
Request a Quote Datasheet
Description
"1.5 kOhms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D50K1K5E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D50K1K5E-ND
Adjustable Power Resistor D50K1K5E-ND
"1.5 kOhms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"

"1.5 kOhms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D50K1K5E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D50K1K5E
Adjustable Power Resistor D50K1K5E
ADJ PWR RES 1.5 KOHM 50W CHAS MT

ADJ PWR RES 1.5 KOHM 50W CHAS MT

Supplier's Site Datasheet
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
OHMITE Components D50K1K5E

OHMITE Components D50K1K5E

Supplier's Site
Wirewound Resistor, 1.5Kohm, 50W, 10%; Resistance Ohmite - 64K4312 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 50W, 10%; Resistance Ohmite
64K4312
Wirewound Resistor, 1.5Kohm, 50W, 10%; Resistance Ohmite 64K4312
WIREWOUND RESISTOR, 1.5KOHM, 50W, 10%; Resistance:1.5kohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 50W, 10%; Resistance:1.5kohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors Resistors
Product Number D50K1K5E-ND D50K1K5E 64K4312
Product Name Adjustable Power Resistor Adjustable Power Resistor Resistor Wirewound Resistor, 1.5Kohm, 50W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Tolerance 10 +/- % 10 +/- %
Resistance Range 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details