Ohmite Manufacturing Co. Chassis Mount Resistors F20J10RE

Description
20W 10 OHMS VIT 5%
Request a Quote Datasheet
Description
20W 10 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F20J10RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F20J10RE-ND
Chassis Mount Resistors F20J10RE-ND
20W 10 OHMS VIT 5%

20W 10 OHMS VIT 5%

Buy Now Datasheet
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 20 W;Tol 5%;Lug;Vitreous Enamel - 70023580 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 20 W;Tol 5%;Lug;Vitreous Enamel
70023580
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 20 W;Tol 5%;Lug;Vitreous Enamel 70023580
These oval-shaped ceramic core resistors feature vitreous enamel coating and low profile to permit installation in spaces with minimal height. They also are equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in smaller size per watt. The terminals are tinned lug with a hole. Tolerance: 5%. Small Size to Power Ratio Low Profile and Stackable to Conserve Space All Welded Construction Integral Mounting Bracket Conducts Heat to Mounting Surface

These oval-shaped ceramic core resistors feature vitreous enamel coating and low profile to permit installation in spaces with minimal height. They also are equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in smaller size per watt. The terminals are tinned lug with a hole. Tolerance: 5%.

  • Small Size to Power Ratio
  • Low Profile and Stackable to Conserve Space
  • All Welded Construction
  • Integral Mounting Bracket Conducts Heat to Mounting Surface
Supplier's Site
Resistor, 10 Ohm, 20W, Solder Lug; Resistance Ohmite - 64K4470 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10 Ohm, 20W, Solder Lug; Resistance Ohmite
64K4470
Resistor, 10 Ohm, 20W, Solder Lug; Resistance Ohmite 64K4470
RESISTOR, 10 OHM, 20W, SOLDER LUG; Resistance:10ohm; Product Range:250 Series; Power Rating:20W; Resistance Tolerance:± 5%; Voltage Rating:815V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, 10 OHM, 20W, SOLDER LUG; Resistance:10ohm; Product Range:250 Series; Power Rating:20W; Resistance Tolerance:± 5%; Voltage Rating:815V; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number F20J10RE-ND 70023580 64K4470
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 20 W;Tol 5%;Lug;Vitreous Enamel Resistor, 10 Ohm, 20W, Solder Lug; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623774-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details