Ohmite Manufacturing Co. Chassis Mount Resistors F20J300

Description
RES CHAS MNT 300 OHM 5% 20W
Datasheet
Description
RES CHAS MNT 300 OHM 5% 20W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F20J300 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F20J300
Chassis Mount Resistors F20J300
RES CHAS MNT 300 OHM 5% 20W

RES CHAS MNT 300 OHM 5% 20W

Supplier's Site Datasheet
Res, 300R, 20W, Solder, Wirewound; Resistance Ohmite - 96B4541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 20W, Solder, Wirewound; Resistance Ohmite
96B4541
Res, 300R, 20W, Solder, Wirewound; Resistance Ohmite 96B4541
RES, 300R, 20W, SOLDER, WIREWOUND; Resistance:300ohm; Product Range:Stackohm 250 Series; Power Rating:20W; Resistance Tolerance:± 5%; Voltage Rating:815V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RES, 300R, 20W, SOLDER, WIREWOUND; Resistance:300ohm; Product Range:Stackohm 250 Series; Power Rating:20W; Resistance Tolerance:± 5%; Voltage Rating:815V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number F20J300 96B4541
Product Name Chassis Mount Resistors Res, 300R, 20W, Solder, Wirewound; Resistance Ohmite
Technology / Construction Wirewound Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers