Ohmite Manufacturing Co. Chassis Mount Resistors EVRT170ENR10KE

Description
100 mOhms ±10% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±10% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - EVRT170ENR10KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
EVRT170ENR10KE-ND
Chassis Mount Resistors EVRT170ENR10KE-ND
100 mOhms ±10% 200W Wirewound Chassis Mount Resistor

100 mOhms ±10% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 0R1, 200W, Solder, Wirewound; Resistance Ohmite - 88W4407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 200W, Solder, Wirewound; Resistance Ohmite
88W4407
Res, 0R1, 200W, Solder, Wirewound; Resistance Ohmite 88W4407
RES, 0R1, 200W, SOLDER, WIREWOUND; Resistance:0.1ohm; Product Range:Euro-Power Series; Power Rating:200W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 0R1, 200W, SOLDER, WIREWOUND; Resistance:0.1ohm; Product Range:Euro-Power Series; Power Rating:200W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - EVRT170ENR10KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
EVRT170ENR10KE
Chassis Mount Resistors EVRT170ENR10KE
RES CHAS MNT 0.1 OHM 10% 200W

RES CHAS MNT 0.1 OHM 10% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number EVRT170ENR10KE-ND 88W4407 EVRT170ENR10KE
Product Name Chassis Mount Resistors Res, 0R1, 200W, Solder, Wirewound; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers