DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
150
200
250
300
350
400
410
420
430
440
450
460
461
462
463
464
465
466
467
468
469
470
471
472
473
480
490
500
510
520
530
550
600
650
700
750
800
1000
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| "1 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "1.2 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "10 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "12 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "120 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "16 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "160 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "2 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "2.5 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "20 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "200 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "250 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "3.1 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "310 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "4 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "400 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "5 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "500 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "6.3 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "630 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "8 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| "800 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" | |
| 0.0003 OHM 0.5% 6W 200PPM/C | |
| 0.0003 OHM 1% 6W 200PPM/C | |
| 0.002 OHM 0.5% 5W 100PPM/C | |
| 0.003 OHM 0.5% 4W 100PPM/C | |
| 0.025 OHM 1% 5W 40PPM/C | |
| 1 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 1 kOhms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element | |
| 1 mOhms ±1% 6W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element | |
| 1 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 10 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 100 mOhms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 100 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 15 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element | |
| 2 Ohms ±7% Chip Resistor 0805 (2012 Metric) Ceramic | |
| 2.2 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 20 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 200 µOhms ±1% 7W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element | |
| 200 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 22 mOhms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 22 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 22 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 220 mOhms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 220 mOhms ±5% 35W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 220 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 220 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 24.9 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 2512 0.0005OHMS 6W 1% AEC-Q200 | |
| 2512 0.0005OHMS 6W 5% 200PPM | |
| 2512 0.001OHMS 6W 5% 200PPM | |
| 3 mOhms ±1% 3.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element | |
| 3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element | |
| 3 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 3.3 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 3.6 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 3.9 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 30 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 300W 1.6 OHMS VIT CORRIB 10% | |
| 33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 4 mOhms ±1% 2.5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element | |
| 4 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 4 Ohms ±7% Chip Resistor 0805 (2012 Metric) Ceramic | |
| 4.3 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 4.7 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 430 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 47 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 47 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 470 mOhms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 470 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 470 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 5 kOhms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 50 mOhms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Non-Inductive Thick Film | |
| 50 Ohms ±2% 125W Chip Resistor RF, High Frequency Thick Film | |
| 50 Ohms ±2% 150W Chip Resistor RF, High Frequency Thick Film | |
| 50 Ohms ±2% 250W Chip Resistor RF, High Frequency Thick Film | |
| 500 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element | |
| 500 µOhms ±1% 6W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element | |
| 500 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 510 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 57 Ohms ±10% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 6 Ohms ±7% Chip Resistor 0805 (2012 Metric) Ceramic | |
| 6.1 kOhms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound | |
| 7.4 Ohms ±10% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 70 Ohms ±5% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film | |
| 8 Ohms ±7% Chip Resistor 0805 (2012 Metric) Ceramic | |
| Chassis Mount Resistor | |
| Chip Resistor | |
| DTO 25 C 100U 1% R500 E3 | |
| DTO 25 C 100U 5% R500 E3 | |
| DTO 25 C 10K 1% R500 E3 | |
| DTO 25 C 10K 1% TU50 E3 | |
| DTO 25 C 10U 5% R500 E3 | |
| DTO 25 C 120K 1% TU50 E3 | |
| DTO 25 C 120K 5% TU50 E3 | |
| DTO 25 C 12K 5% TU50 E3 | |
| DTO 25 C 12U 1% R500 E3 | |
| DTO 25 C 13K 5% R500 E3 | |
| DTO 25 C 150U 1% R500 E3 | |
| DTO 25 C 15K 5% R500 E3 | |
| DTO 25 C 15U 1% R500 E3 | |
| DTO 25 C 1K 1% R500 E3 | |
| DTO 25 C 1K5 1% R500 E3 | |
| DTO 25 C 1K5 5% R500 E3 | |
| DTO 25 C 1U 5% R500 E3 | |
| DTO 25 C 1U5 1% R500 E3 | |
| DTO 25 C 1U5 5% TU50 E3 | |
| DTO 25 C 200U 1% R500 E3 | |
| DTO 25 C 20K 1% R500 E3 | |
| DTO 25 C 20K 1% TU50 E3 | |
| DTO 25 C 20U 1% R500 E3 | |
| DTO 25 C 220U 1% R500 E3 | |
| DTO 25 C 22K 1% R500 E3 | |
| DTO 25 C 22U 1% R500 E3 | |
| DTO 25 C 250U 1% R500 E3 | |
| DTO 25 C 25U 1% R500 E3 | |
| DTO 25 C 25U 1% TU50 E3 | |
| DTO 25 C 270K 5% TU50 E3 | |
| DTO 25 C 27U 1% R500 E3 | |
| DTO 25 C 2K2 1% R500 E3 | |
| DTO 25 C 2U2 5% R500 E3 | |
| DTO 25 C 300U 1% R500 E3 | |
| DTO 25 C 30U 5% R500 E3 | |
| DTO 25 C 33K 1% TU50 E3 | |
| DTO 25 C 3U3 1% TU50 E3 | |
| DTO 25 C 3U9 1% R500 E3 | |
| DTO 25 C 3U9 1% TU50 E3 | |
| DTO 25 C 470U 1% R500 E3 | |
| DTO 25 C 47K 1% R500 E3 | |
| DTO 25 C 47U 1% R500 E3 | |
| DTO 25 C 4K7 1% R500 E3 | |
| DTO 25 C 4U 1% R500 E3 | |
| DTO 25 C 4U7 1% R500 E3 | |
| DTO 25 C 50U 1% R500 E3 | |
| DTO 25 C 5K 1% R500 E3 | |
| DTO 25 C 5U 1% R500 E3 | |
| DTO 25 C 62K 5% TU50 E3 | |
| DTO 25 C 68K 1% TU50 E3 | |
| DTO 25 C 6U8 1% R500 E3 | |
| DTO 25 C 8U 1% R500 E3 | |
| DTO 25 C U02 5% R500 E3 | |
| DTO 25 C U025 5% R500 E3 | |
| DTO 25 C U05 2% R500 E3 | |
| DTO 25 C U05 5% R500 E3 | |
| DTO 25 C U1 2% R500 E3 | |
| DTO 25 C U1 5% R500 E3 | |
| DTO 25 C U2 1% R500 E3 | |
| DTO 25 C U25 1% R500 E3 | |
| DTO 25 C U30 1% R500 E3 | |
| DTO 25 C U75 1% R500 E3 | |
| DTO 35 C 100K 1% TU50 E3 | |
| DTO 35 C 100U 1% R500 E3 | |
| DTO 35 C 10K 1% R500 E3 | |
| DTO 35 C 10K 2% R500 E3 | |
| DTO 35 C 10U 1% R500 E3 | |
| DTO 35 C 10U 1% TU50 E3 | |
| DTO 35 C 10U 5% R500 E3 | |
| DTO 35 C 13K 5% R500 E3 | |
| DTO 35 C 14U 1% TU50 E3 | |
| DTO 35 C 15K 5% R500 E3 | |
| DTO 35 C 15U 1% TU50 E3 | |
| DTO 35 C 1K 1% R500 E3 | |
| DTO 35 C 1K 2% R500 E3 | |
| DTO 35 C 1K 5% R500 E3 | |
| DTO 35 C 1U 1% R500 E3 | |
| DTO 35 C 200U 5% TU50 E3 | |
| DTO 35 C 20K 1% TU50 E3 | |
| DTO 35 C 20U 1% R500 E3 | |
| DTO 35 C 20U 1% TU50 E3 | |
| DTO 35 C 220U 1% R500 E3 | |
| DTO 35 C 221U 5% TU50 E3 | |
| DTO 35 C 22K 1% R500 E3 | |
| DTO 35 C 22U 1% R500 E3 | |
| DTO 35 C 25K 1% TU50 E3 | |
| DTO 35 C 270U 5% R500 E3 | |
| DTO 35 C 270U 5% TU50 E3 | |
| DTO 35 C 2K2 1% R500 E3 | |
| DTO 35 C 2K2 2% R500 E3 | |
| DTO 35 C 2K4 5% R500 E3 | |
| DTO 35 C 2K5 5% R500 E3 | |
| DTO 35 C 2U 1% R500 E3 | |
| DTO 35 C 2U 1% TU50 E3 | |
| DTO 35 C 2U 5% R500 E3 | |
| DTO 35 C 2U 5% TU50 E3 | |
| DTO 35 C 2U2 1% R500 E3 | |
| DTO 35 C 2U75 1% R500 E3 | |
| DTO 35 C 330U 5% TU50 E3 | |
| DTO 35 C 33U 5% R500 E3 | |
| DTO 35 C 383U 5% TU50 E3 | |
| DTO 35 C 392U 5% TU50 E3 | |
| DTO 35 C 3K9 5% R500 E3 | |
| DTO 35 C 402U 5% TU50 E3 | |
| DTO 35 C 412U 5% TU50 E3 | |
| DTO 35 C 470U 1% R500 E3 | |
| DTO 35 C 47K 1% R500 E3 | |
| DTO 35 C 47U 1% R500 E3 | |
| DTO 35 C 47U 2% R500 E3 | |
| DTO 35 C 47U 5% R500 E3 | |
| DTO 35 C 4K 5% TU50 E3 | |
| DTO 35 C 4K7 1% R500 E3 | |
| DTO 35 C 4K7 2% R500 E3 | |
| DTO 35 C 4U 1% R500 E3 | |
| DTO 35 C 4U3 1% R500 E3 | |
| DTO 35 C 4U3 1% TU50 E3 | |
| DTO 35 C 4U7 1% R500 E3 | |
| DTO 35 C 4U7 1% TU50 E3 | |
| DTO 35 C 500U 5% R500 E3 | |
| DTO 35 C 56U 1% R500 E3 | |
| DTO 35 C 56U 1% TU50 E3 | |
| DTO 35 C 570U 1% R500 E3 | |
| DTO 35 C 5K 5% R500 E3 | |
| DTO 35 C 5K 5% TU50 E3 | |
| DTO 35 C 6K2 1% R500 E3 | |
| DTO 35 C 6K2 1% TU50 E3 | |
| DTO 35 C 750U 1% R500 E3 | |
| DTO 35 C 750U 1% TU50 E3 | |
| DTO 35 C 7U5 1% TU50 E3 | |
| DTO 35 C U3 1% TU50 E3 | |
| DTO 35 C U3 5% R500 E3 | |
| DTO 35 C U4 5% TU50 E3 | |
| DTO 35 C U5 5% R500 E3 | |
| EP 10W (SS) 100R 5% BULK BOX | |
| EP 10W (SS) 10K 5% BULK BOX | |
| EP 10W (SS) 10R 5% BULK BOX | |
| EP 10W (SS) 110R 5% BULK BOX | |
| EP 10W (SS) 11R 5% BULK BOX | |
| EP 10W (SS) 120R 5% BULK BOX | |
| EP 10W (SS) 12R 5% BULK BOX | |
| EP 10W (SS) 130R 5% BULK BOX | |
| EP 10W (SS) 13R 5% BULK BOX | |
| EP 10W (SS) 150R 5% BULK BOX | |
| EP 10W (SS) 15R 5% BULK BOX | |
| EP 10W (SS) 160R 5% BULK BOX | |
| EP 10W (SS) 16R 5% BULK BOX | |
| EP 10W (SS) 180R 5% BULK BOX | |
| EP 10W (SS) 18R 5% BULK BOX | |
| EP 10W (SS) 1K0 5% BULK BOX | |
| EP 10W (SS) 1K1 5% BULK BOX | |
| EP 10W (SS) 1K2 5% BULK BOX | |
| EP 10W (SS) 1K3 5% BULK BOX | |
| EP 10W (SS) 1K5 5% BULK BOX | |
| EP 10W (SS) 1K6 5% BULK BOX | |
| EP 10W (SS) 1K8 5% BULK BOX | |
| EP 10W (SS) 1R0 5% BULK BOX | |
| EP 10W (SS) 1R1 5% BULK BOX | |
| EP 10W (SS) 1R2 5% BULK BOX | |
| EP 10W (SS) 1R3 5% BULK BOX | |
| EP 10W (SS) 1R5 5% BULK BOX | |
| EP 10W (SS) 1R6 5% BULK BOX | |
| EP 10W (SS) 1R8 5% BULK BOX | |
| EP 10W (SS) 200R 5% BULK BOX | |
| EP 10W (SS) 20R 5% BULK BOX | |
| EP 10W (SS) 220R 5% BULK BOX | |
| EP 10W (SS) 22R 5% BULK BOX | |
| EP 10W (SS) 240R 5% BULK BOX | |
| EP 10W (SS) 24R 5% BULK BOX | |
| EP 10W (SS) 270R 5% BULK BOX | |
| EP 10W (SS) 27R 5% BULK BOX | |
| EP 10W (SS) 2K0 5% BULK BOX | |
| EP 10W (SS) 2K2 5% BULK BOX | |
| EP 10W (SS) 2K4 5% BULK BOX | |
| EP 10W (SS) 2K7 5% BULK BOX | |
| EP 10W (SS) 2R0 5% BULK BOX | |
| EP 10W (SS) 2R2 5% BULK BOX | |
| EP 10W (SS) 2R4 5% BULK BOX | |
| EP 10W (SS) 2R7 5% BULK BOX | |
| EP 10W (SS) 300R 5% BULK BOX | |
| EP 10W (SS) 30R 5% BULK BOX | |
| EP 10W (SS) 330R 5% BULK BOX | |
| EP 10W (SS) 33R 5% BULK BOX | |
| EP 10W (SS) 360R 5% BULK BOX | |
| EP 10W (SS) 36R 5% BULK BOX | |
| EP 10W (SS) 390R 5% BULK BOX | |
| EP 10W (SS) 39R 5% BULK BOX | |
| EP 10W (SS) 3K0 5% BULK BOX | |
| EP 10W (SS) 3K3 5% BULK BOX | |
| EP 10W (SS) 3K6 5% BULK BOX | |
| EP 10W (SS) 3K9 5% BULK BOX | |
| EP 10W (SS) 3R0 5% BULK BOX | |
| EP 10W (SS) 3R3 5% BULK BOX | |
| EP 10W (SS) 3R6 5% BULK BOX | |
| EP 10W (SS) 3R9 5% BULK BOX | |
| EP 10W (SS) 430R 5% BULK BOX | |
| EP 10W (SS) 43R 5% BULK BOX | |
| EP 10W (SS) 470R 5% BULK BOX | |
| EP 10W (SS) 47R 5% BULK BOX | |
| EP 10W (SS) 4K3 5% BULK BOX | |
| EP 10W (SS) 4K7 5% BULK BOX | |
| EP 10W (SS) 4R3 5% BULK BOX | |
| EP 10W (SS) 4R7 5% BULK BOX | |
| EP 10W (SS) 510R 5% BULK BOX | |
| EP 10W (SS) 51R 5% BULK BOX | |
| EP 10W (SS) 560R 5% BULK BOX | |
| EP 10W (SS) 56R 5% BULK BOX | |
| EP 10W (SS) 5K1 5% BULK BOX | |
| EP 10W (SS) 5K6 5% BULK BOX | |
| EP 10W (SS) 5R1 5% BULK BOX | |
| EP 10W (SS) 5R6 5% BULK BOX | |
| EP 10W (SS) 620R 5% BULK BOX | |
| EP 10W (SS) 62R 5% BULK BOX | |
| EP 10W (SS) 680R 5% BULK BOX | |
| EP 10W (SS) 68R 5% BULK BOX | |
| EP 10W (SS) 6K2 5% BULK BOX | |
| EP 10W (SS) 6K8 5% BULK BOX | |
| EP 10W (SS) 6R2 5% BULK BOX | |
| EP 10W (SS) 6R8 5% BULK BOX | |
| EP 10W (SS) 750R 5% BULK BOX | |
| EP 10W (SS) 75R 5% BULK BOX | |
| EP 10W (SS) 7K5 5% BULK BOX | |
| EP 10W (SS) 7R5 5% BULK BOX | |
| EP 10W (SS) 820R 5% BULK BOX | |
| EP 10W (SS) 82R 5% BULK BOX | |
| EP 10W (SS) 8K2 5% BULK BOX | |
| EP 10W (SS) 8R2 5% BULK BOX | |
| EP 10W (SS) 910R 5% BULK BOX | |
| EP 10W (SS) 91R 5% BULK BOX | |
| EP 10W (SS) 9K1 5% BULK BOX | |
| EP 10W (SS) 9R1 5% BULK BOX | |
| EP 1W (SS) 100R 5% | |
| EP 1W (SS) 10R 5% | |
| EP 1W (SS) 110R 5% | |
| EP 1W (SS) 11R 5% | |
| EP 1W (SS) 120R 5% | |
| EP 1W (SS) 12R 5% | |
| EP 1W (SS) 130R 5% | |
| EP 1W (SS) 13R 5% | |
| EP 1W (SS) 150R 5% | |
| EP 1W (SS) 15R 5% | |
| EP 1W (SS) 160R 5% | |
| EP 1W (SS) 16R 5% | |
| EP 1W (SS) 180R 5% | |
| EP 1W (SS) 18R 5% | |
| EP 1W (SS) 1R0 5% | |
| EP 1W (SS) 1R1 5% | |
| EP 1W (SS) 1R2 5% | |
| EP 1W (SS) 1R3 5% | |
| EP 1W (SS) 1R5 5% | |
| EP 1W (SS) 1R6 5% | |
| EP 1W (SS) 1R8 5% | |
| EP 1W (SS) 200R 5% | |
| EP 1W (SS) 20R 5% | |
| EP 1W (SS) 220R 5% | |
| EP 1W (SS) 22R 5% | |
| EP 1W (SS) 240R 5% | |
| EP 1W (SS) 24R 5% | |
| EP 1W (SS) 270R 5% | |
| EP 1W (SS) 27R 5% | |
| EP 1W (SS) 2R0 5% | |
| EP 1W (SS) 2R2 5% | |
| EP 1W (SS) 2R4 5% | |
| EP 1W (SS) 2R7 5% | |
| EP 1W (SS) 300R 5% | |
| EP 1W (SS) 30R 5% | |
| EP 1W (SS) 330R 5% | |
| EP 1W (SS) 33R 5% | |
| EP 1W (SS) 360R 5% | |
| EP 1W (SS) 36R 5% | |
| EP 1W (SS) 390R 5% | |
| EP 1W (SS) 39R 5% | |
| EP 1W (SS) 3R0 5% | |
| EP 1W (SS) 3R3 5% | |
| EP 1W (SS) 3R6 5% | |
| EP 1W (SS) 3R9 5% | |
| EP 1W (SS) 430R 5% | |
| EP1W (S) 27R 5% | |
| EP1W 10R 5% BULK BOX | |
| RES 0.001 OHM 1% 6W 2512 | |
| RES 0.002 OHM 1% 5W 2512 | |
| RES 0.003 OHM 1% 4W 2512 | |
| RES 0.004 OHMS 3W 0.5% 2512 | |
| RES 0.004 OHMS 3W 1% 2512 | |
| RES 0.005 OHMS 2.5W 0.5% 2512 | |
| RES 0.005 OHMS 2.5W 1% 2512 | |
| RES 0.025 OHMS 5W 1% 4725 | |
| RES 22 OHM 2W 10% AXIAL | |
| RES 33 OHM 2W 10% AXIAL | |
| RES 47 OHM 2W 10% AXIAL | |
| RES 68 OHM 2W 10% AXIAL | |
| RES SMD TO252 |
| << Prev | Next >> |