TE Connectivity Through Hole Resistors EP1WS47RJ

Description
47 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
47 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129446TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129446TB-ND
Through Hole Resistors A129446TB-ND
47 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

47 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129446CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129446CT-ND
Through Hole Resistors A129446CT-ND
47 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

47 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629364
Through Hole Resistors 7629364
TE Connectivity EP1WS47RJ Resistor

TE Connectivity EP1WS47RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Ep Series, 47 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W4990 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 47 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W4990
Through Hole Wirewound Resistor, Ep Series, 47 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W4990
Through Hole Wirewound Resistor, EP Series, 47 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 47 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129446TB-ND 7629364 24W4990
Product Name Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 47 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details