TE Connectivity Through Hole Resistors EP1W680RJ

Description
TE Connectivity EP1W680RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity EP1W680RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7629112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629112
Through Hole Resistors 7629112
TE Connectivity EP1W680RJ Resistor

TE Connectivity EP1W680RJ Resistor

Supplier's Site
Through Hole Resistors - 7629112P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629112P
Through Hole Resistors 7629112P
TE Connectivity EP1W680RJ Resistor

TE Connectivity EP1W680RJ Resistor

Supplier's Site
Through Hole Resistors - 1615527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615527
Through Hole Resistors 1615527
TE Connectivity EP1W680RJ Resistor

TE Connectivity EP1W680RJ Resistor

Supplier's Site
Through Hole Resistors - A131344TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131344TB-ND
Through Hole Resistors A131344TB-ND
680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A131344CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131344CT-ND
Through Hole Resistors A131344CT-ND
680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 680 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5005 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 680 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5005
Through Hole Wirewound Resistor, Ep Series, 680 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5005
Through Hole Wirewound Resistor, EP Series, 680 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 680 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7629112 7629112P A131344TB-ND 24W5005
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 680 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 680 ohms 680 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers