TE Connectivity Through Hole Resistors EP1WS100RJ

Description
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A121516TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A121516TB-ND
Through Hole Resistors A121516TB-ND
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A121516CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A121516CT-ND
Through Hole Resistors A121516CT-ND
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629377P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629377P
Through Hole Resistors 7629377P
TE Connectivity EP1WS100RJ Resistor

TE Connectivity EP1WS100RJ Resistor

Supplier's Site
Through Hole Resistors - 7629377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629377
Through Hole Resistors 7629377
TE Connectivity EP1WS100RJ Resistor

TE Connectivity EP1WS100RJ Resistor

Supplier's Site
Through Hole Resistors - 1648997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648997
Through Hole Resistors 1648997
TE Connectivity EP1WS100RJ Resistor

TE Connectivity EP1WS100RJ Resistor

Supplier's Site
Res, 100R, 1W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity - 46AK9375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
46AK9375
Res, 100R, 1W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity 46AK9375
RES, 100R, 1W, WIREWOUND, AXIAL LEAD; Resistance:100ohm; Product Range:EP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 100R, 1W, WIREWOUND, AXIAL LEAD; Resistance:100ohm; Product Range:EP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A121516TB-ND 7629377P 7629377 46AK9375
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 100R, 1W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads; Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details