TE Connectivity EP10WSS10RJBB
TE Connectivity EP10WSS10RJBB
TE Connectivity EP10WSS10RJBB
EP 10W (SS) 10R 5% BULK BOX
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2722412 | 1712-EP10WSS10RJBB-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 10 ohms | |
| Power Rating | 10 watts | 10 watts |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor |