TE Connectivity Through Hole Resistors EP10WSS56RJBB

Description
EP 10W (SS) 56R 5% BULK BOX
Request a Quote Datasheet
Description
EP 10W (SS) 56R 5% BULK BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-EP10WSS56RJBB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-EP10WSS56RJBB-ND
Through Hole Resistors 1712-EP10WSS56RJBB-ND
EP 10W (SS) 56R 5% BULK BOX

EP 10W (SS) 56R 5% BULK BOX

Buy Now Datasheet
Through Hole Resistors - 2722447P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2722447P
Through Hole Resistors 2722447P
TE Connectivity EP10WSS56RJBB

TE Connectivity EP10WSS56RJBB

Supplier's Site
Through Hole Resistors - 2722447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2722447
Through Hole Resistors 2722447
TE Connectivity EP10WSS56RJBB

TE Connectivity EP10WSS56RJBB

Supplier's Site
Through Hole Resistors - 2722446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2722446
Through Hole Resistors 2722446
TE Connectivity EP10WSS56RJBB

TE Connectivity EP10WSS56RJBB

Supplier's Site
Resistor - 217986961 - Radwell International
Willingboro, NJ, United States
Resistor
217986961
Resistor 217986961
RESISTOR, AXIAL, 56 OHM, 10W, 5%, WIREWOUND, ANTI-SURGE, 8.5X40MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 56 OHM, 10W, 5%, WIREWOUND, ANTI-SURGE, 8.5X40MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International
Product Category Resistors Resistors Resistors
Product Number 1712-EP10WSS56RJBB-ND 2722447P 217986961
Product Name Through Hole Resistors Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details