TE Connectivity EP1W10RJ Resistor
RES 10 OHM 1W 5% AXIAL Product overview: EP1W10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-EP1W10RJ can be used for catalog matching and distributor lookup.
10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
10 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 7629071 | 53-EP1W10RJ | A129442TB-ND |
| Product Name | Through Hole Resistors | 10 OHM 1W Resistor | Through Hole Resistors |
| Technology / Construction | Wire wound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 10 ohms | 10 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |